C&K Components DIP Switches SPA04B

Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9440-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9440-ND
DIP Switches CKN9440-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 10mA 20VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 10mA 20VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SPA04B
DIP Switches / SIP Switches SPA04B
DIP Switches / SIP Switches SIP VERT 4 POS

DIP Switches / SIP Switches SIP VERT 4 POS

Buy Now Datasheet
Sip Switch, Spst, 0.01A, 20V, Tht; No. Of Circuits C&k Components - 35AH6610 - Newark, An Avnet Company
Chicago, IL, United States
Sip Switch, Spst, 0.01A, 20V, Tht; No. Of Circuits C&k Components
35AH6610
Sip Switch, Spst, 0.01A, 20V, Tht; No. Of Circuits C&k Components 35AH6610
SIP SWITCH, SPST, 0.01A, 20V, THT; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:20V; Contact Current DC Max:10mA; Product Range:SPA Series RoHS Compliant: Yes

SIP SWITCH, SPST, 0.01A, 20V, THT; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:20V; Contact Current DC Max:10mA; Product Range:SPA Series RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches SPA04B
SWITCH SLIDE DIP SPST 10MA 20V

SWITCH SLIDE DIP SPST 10MA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9440-ND SPA04B 35AH6610 SPA04B
Product Name DIP Switches DIP Switches / SIP Switches Sip Switch, Spst, 0.01A, 20V, Tht; No. Of Circuits C&k Components Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793806 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6FR Piano DIP Switch - A6FR-2104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 6.64 x 11.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2396236-3 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers