C&K Components DIP Switches SPA04AB

Description
Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9439-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9439-ND
DIP Switches CKN9439-ND
Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC

Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC

Buy Now Datasheet
Sip Switch, Spst, 0.1A, 20Vdc, Tht; No. Of Circuits C&k Components - 82AC3184 - Newark, An Avnet Company
Chicago, IL, United States
Sip Switch, Spst, 0.1A, 20Vdc, Tht; No. Of Circuits C&k Components
82AC3184
Sip Switch, Spst, 0.1A, 20Vdc, Tht; No. Of Circuits C&k Components 82AC3184
SIP SWITCH, SPST, 0.1A, 20VDC, THT; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:20V; Contact Current DC Max:10mA; Product Range:SPA Series; RoHS Compliant: Yes

SIP SWITCH, SPST, 0.1A, 20VDC, THT; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:20V; Contact Current DC Max:10mA; Product Range:SPA Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches SPA04AB
SWITCH SLIDE DIP SPST 10MA 20V

SWITCH SLIDE DIP SPST 10MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SPA04AB
DIP Switches / SIP Switches SPA04AB
DIP Switches / SIP Switches Switch Sip Spst 4Pos R/A Unsld

DIP Switches / SIP Switches Switch Sip Spst 4Pos R/A Unsld

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9439-ND 82AC3184 SPA04AB SPA04AB
Product Name DIP Switches Sip Switch, Spst, 0.1A, 20Vdc, Tht; No. Of Circuits C&k Components Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle Through Hole
Max Current Rating 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-4102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1-1825059-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers