Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
SIP SWITCH, SPST, 0.1A, 20VDC, THT; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:20V; Contact Current DC Max:10mA; Product Range:SPA Series; RoHS Compliant: Yes
DIP Switches / SIP Switches Switch Sip Spst 2Pos Vert Unsld
SWITCH SLIDE DIP SPST 10MA 20V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9438-ND | 82AC3183 | SPA02B | SPA02B |
| Product Name | DIP Switches | Sip Switch, Spst, 0.1A, 20Vdc, Tht; No. Of Circuits C&k Components | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | ||
| Max Current Rating | 0.0100 amps | 0.0100 amps |