The SP725 is an array of SCR/Diode bipolar structures for ESD and overvoltage protection of sensitive input circuits. The SP725 has 2 protection SCR/Diode device structures per input. There are a total of 4 available inputs that can be used to protect up to 4 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 4) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 5,6) or one –VBE diode threshold below V- (Pin 7,8). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge - 8kV (Level 4); IEC 61000-4-2, Air Discharge - 15kV (Level 4); MIL-STD-3015.7 - 25kV Peak Current Capability: IEC 61000-4-5 8/20 μs Peak Pulse Current - ± 14 A; Single Transient Pulse, 100 μs Pulse Width - ± 8 A Designed to Provide Overvoltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15 V Fast Switching - 2 ns Rise Time Low Input Leakages - 5 nA at 25 °C Typical Low Input Capacitance - 5 pF Typical An Array of 4 SCR/Diode Pairs Operating Temperature Range - -40 °C to 105 °C
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101443-SP725ABG
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 4
Mounting: SMD (SMT)
Technology: Mixed Technology
Categories: Circuit Protection
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 8SOIC
| Littelfuse, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP725ABG | 1101443-SP725ABG | SP725ABG |
| Product Name | 5pF, 8kV, SCR & Diode Rail Clamp Array | TVS - TVS - Mixed Technology - SP725ABG | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |
| RoHS Compliant | RoHS | ||
| VR | 30 volts |