The SP725 is an array of SCR/Diode bipolar structures for ESD and overvoltage protection of sensitive input circuits. The SP725 has 2 protection SCR/Diode device structures per input. There are a total of 4 available inputs that can be used to protect up to 4 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 4) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 5,6) or one –VBE diode threshold below V- (Pin 7,8). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge - 8kV (Level 4); IEC 61000-4-2, Air Discharge - 15kV (Level 4); MIL-STD-3015.7 - 25kV Peak Current Capability: IEC 61000-4-5 8/20 μs Peak Pulse Current - ± 14 A; Single Transient Pulse, 100 μs Pulse Width - ± 8 A Designed to Provide Overvoltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15 V Fast Switching - 2 ns Rise Time Low Input Leakages - 5 nA at 25 °C Typical Low Input Capacitance - 5 pF Typical An Array of 4 SCR/Diode Pairs Operating Temperature Range - -40 °C to 105 °C
Win Source Part Number: 1294379-SP725AATG
Category: Circuit Protection>TVS - Mixed Technology
Applications: General Purpose
Number of Circuits: 4
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: -SP725AATG
TVS DEVICE MIXED 10MSOP
TVS ARRAY, ESD PROTECTION, 4CH, MSOP-10, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS ARRAY, ESD PROTECTION, 4CHANNEL, MSOP-10; Clamping Voltage Vc Max:-; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 14A 30V SCR 4 Ch MSOP10
| Littelfuse, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP725AATG | 1294379-SP725AATG | SP725AATG | 64W7447 | SP725AATG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP725 - SP725AATG | Circuit Protection - TVS - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Tvs Array, Esd Protection, 4Ch, Msop-10, Full Reel; Clamping Voltage Vc Max Littelfuse | TVS Diodes / ESD Suppressors |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 30 volts |