The SP724 is a quad array of transient voltage clamping circuits designed to suppress ESD and other transient over-voltage events. The SP724 is used to help protect sensitive digital or analog input circuits on data, signal, or control lines operating on power supplies up to 20VDC. The SP724 is comprised of bipolar SCR/diode structures to protect up to four independent lines by clamping transients of either polarity to the power supply rails. The SP724 offers very low leakage (1nA Typical) and low input capacitance (3pF Typical). Additionally, the SP724 is rated to withstand the IEC 61000-4-2 ESD specification for both contact and air discharge methods to level 4. The SP724 is connected to the sensitive input line and its associated power supply lines. Clamping action occurs during the transient pulse, turning on the diode and fast triggering SCR structures when the voltage on the input line exceeds one VBE threshold above the V+ supply (or one VBE threshold below the V- supply). Therefore, the SP724 operation is unaffected by poor power supply regulation or voltage fluctuations within its operating range.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257681-SP724AHT
Packaging: Cut Tape (CT)
Mounting Style: SMD
Applications: General Purpose
Technology: Mixed Technology
Categories: Circuit Protection
Supplier Device Package: SOT-23-6
Status: Obsolete
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Safety
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
TVS DEVICE MIXED SOT23-6
| Littelfuse, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP724AHT | 1257681-SP724AHT | SP724AHT |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP724 - SP724AHT | Electronic Wholesale - SP724AHT | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes |