Littelfuse, Inc. 5pF, 8kV, SCR & Diode Rail Clamp Array SP723APP

Description
The SP723APP is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723APP has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL-STD-3015.7 25kV Peak Current Capability: IEC 61000-4-5 8/20μs Peak Pulse Current ±7A; Single Transient Pulse, 100µs Pulse Width ±4A Designed to Provide Over-Voltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15V Fast Switching 2 ns Rise Time Low Input Leakages 2nA at 25°C Typical Low Input Capacitance 5pF Typical An Array of 6 SCR/Diode Pairs Operating Temperature Range -40°C to 105°C
Request a Quote Datasheet
Description
The SP723APP is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723APP has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL-STD-3015.7 25kV Peak Current Capability: IEC 61000-4-5 8/20μs Peak Pulse Current ±7A; Single Transient Pulse, 100µs Pulse Width ±4A Designed to Provide Over-Voltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15V Fast Switching 2 ns Rise Time Low Input Leakages 2nA at 25°C Typical Low Input Capacitance 5pF Typical An Array of 6 SCR/Diode Pairs Operating Temperature Range -40°C to 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5pF, 8kV, SCR & Diode Rail Clamp Array - SP723APP - Littelfuse, Inc.
Rosemont, IL, United States
5pF, 8kV, SCR & Diode Rail Clamp Array
SP723APP
5pF, 8kV, SCR & Diode Rail Clamp Array SP723APP
The SP723APP is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723APP has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL-STD-3015.7 25kV Peak Current Capability: IEC 61000-4-5 8/20μs Peak Pulse Current ±7A; Single Transient Pulse, 100µs Pulse Width ±4A Designed to Provide Over-Voltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15V Fast Switching 2 ns Rise Time Low Input Leakages 2nA at 25°C Typical Low Input Capacitance 5pF Typical An Array of 6 SCR/Diode Pairs Operating Temperature Range -40°C to 105°C

The SP723APP is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723APP has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL-STD-3015.7 25kV Peak Current Capability: IEC 61000-4-5 8/20μs Peak Pulse Current ±7A; Single Transient Pulse, 100µs Pulse Width ±4A Designed to Provide Over-Voltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15V Fast Switching 2 ns Rise Time Low Input Leakages 2nA at 25°C Typical Low Input Capacitance 5pF Typical An Array of 6 SCR/Diode Pairs Operating Temperature Range -40°C to 105°C

Supplier's Site Datasheet
Singapore, Singapore
30V 7A TVS Protection Diode
149-SP723APP
30V 7A TVS Protection Diode 149-SP723APP
Unidirectional TVS Diode, 30V, 7A, 6 Ch, PDIP Product overview: SP723APP from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 7A, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP723APP can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 30V, 7A, 6 Ch, PDIP Product overview: SP723APP from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 7A, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP723APP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SP723APP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SP723APP
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SP723APP
TVS DEVICE MIXED 8DIP

TVS DEVICE MIXED 8DIP

Supplier's Site
Diode, Tvs, 5Pf, Dip-8; Clamping Voltage Vc Max Littelfuse - 92K9001 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5Pf, Dip-8; Clamping Voltage Vc Max Littelfuse
92K9001
Diode, Tvs, 5Pf, Dip-8; Clamping Voltage Vc Max Littelfuse 92K9001
DIODE, TVS, 5pF, DIP-8; Clamping Voltage Vc Max:-; Diode Case Style:DIP; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP723 Series; Automotive Qualification Standard:-; Capacitance, Cd:5pF RoHS Compliant: Yes

DIODE, TVS, 5pF, DIP-8; Clamping Voltage Vc Max:-; Diode Case Style:DIP; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP723 Series; Automotive Qualification Standard:-; Capacitance, Cd:5pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP723APP 149-SP723APP SP723APP 92K9001
Product Name 5pF, 8kV, SCR & Diode Rail Clamp Array 30V 7A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Diode, Tvs, 5Pf, Dip-8; Clamping Voltage Vc Max Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 30 volts
CT 5 pF
Unlock Full Specs
to access all available technical data