Littelfuse, Inc. Electronic Wholesale - SP721AP SP721AP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1257679-SP721AP Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Supplier Device Package: 8-PDIP Status: Obsolete Manufacturer Homepage: www.harris.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1257679-SP721AP Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Supplier Device Package: 8-PDIP Status: Obsolete Manufacturer Homepage: www.harris.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SP721AP - 1257679-SP721AP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SP721AP
1257679-SP721AP
Electronic Wholesale - SP721AP 1257679-SP721AP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1257679-SP721AP Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Supplier Device Package: 8-PDIP Status: Obsolete Manufacturer Homepage: www.harris.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257679-SP721AP
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: Mixed Technology
Categories: Circuit Protection
Supplier Device Package: 8-PDIP
Status: Obsolete
Manufacturer Homepage: www.harris.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Mixed Technology - F2166-ND - DigiKey
Thief River Falls, MN, United States
Mixed Technology
F2166-ND
Mixed Technology F2166-ND
TVS DEVICE MIXED 8-PDIP

TVS DEVICE MIXED 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1257679-SP721AP F2166-ND
Product Name Electronic Wholesale - SP721AP Mixed Technology
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD239-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 5-20P UL Recoginzed - G20CMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details