Littelfuse, Inc. Mixed Technology SP720ABT

Description
TVS DEVICE MIXED 16-SOIC
Request a Quote Datasheet
Description
TVS DEVICE MIXED 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Technology - SP720ABT-ND - DigiKey
Thief River Falls, MN, United States
Mixed Technology
SP720ABT-ND
Mixed Technology SP720ABT-ND
TVS DEVICE MIXED 16-SOIC

TVS DEVICE MIXED 16-SOIC

Buy Now Datasheet
Electronic Wholesale - SP720ABT - 1257675-SP720ABT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SP720ABT
1257675-SP720ABT
Electronic Wholesale - SP720ABT 1257675-SP720ABT
Manufacturer: Littelfuse Inc. Win Source Part Number: 1257675-SP720ABT Packaging: Tape and Reel Mounting Style: SMD Applications: General Purpose Number of Circuits: 14 Technology: Mixed Technology Categories: Circuit Protection Supplier Device Package: 16-SOIC Status: Obsolete Manufacturer Homepage: www.harris.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Industrial Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257675-SP720ABT
Packaging: Tape and Reel
Mounting Style: SMD
Applications: General Purpose
Number of Circuits: 14
Technology: Mixed Technology
Categories: Circuit Protection
Supplier Device Package: 16-SOIC
Status: Obsolete
Manufacturer Homepage: www.harris.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management, Industrial
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number SP720ABT-ND 1257675-SP720ABT
Product Name Mixed Technology Electronic Wholesale - SP720ABT
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; 16-SOIC Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2896780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details