Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6150 - SP6150-01HTG SP6150-01HTG

Description
The Littelfuse SP6150 SPA series integrates EMI filter (C-R-C) into SOT23-3 package providing greater than -25dB attenuation at 400MHz. Additionally, it is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. EMI filtering of frequencies from 400MHz to 3GHz IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant
Datasheet
Description
The Littelfuse SP6150 SPA series integrates EMI filter (C-R-C) into SOT23-3 package providing greater than -25dB attenuation at 400MHz. Additionally, it is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. EMI filtering of frequencies from 400MHz to 3GHz IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6150 - SP6150-01HTG - SP6150-01HTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6150 - SP6150-01HTG
SP6150-01HTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6150 - SP6150-01HTG SP6150-01HTG
The Littelfuse SP6150 SPA series integrates EMI filter (C-R-C) into SOT23-3 package providing greater than -25dB attenuation at 400MHz. Additionally, it is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. EMI filtering of frequencies from 400MHz to 3GHz IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant

The Littelfuse SP6150 SPA series integrates EMI filter (C-R-C) into SOT23-3 package providing greater than -25dB attenuation at 400MHz. Additionally, it is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. EMI filtering of frequencies from 400MHz to 3GHz IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Diode Arrays
Product Number SP6150-01HTG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6150 - SP6150-01HTG
Diode Type General Purpose; Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7384822P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Dual high-speed switching diode - 1PS302-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers