The SP6003-06UTG-1 is a 6-channel EMI filter array with ESD protection, packaged in a µDFN-12 measuring 2.5x1.35mm and 0.5mm in height. Each channel provides greater than -20dB attenuation at 1GHz and safeguards against ±12kV ESD contact discharge and ±15kV air discharge per IEC61000-4-2. The device features a diode capacitance of 7pF and a line capacitance of 11 to 17pF at 2.5V and 1MHz. It operates from -40°C to 125°C and meets UL 94 V-0 flammability standards.
Littelfuse’s SP6003 integrates 4 and 6 EMI filters (C-R-C)into a small, low-profile µDFN package with each filter providing greater than -20dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±15kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDA’s, and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -20dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2,±15 kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
EMI Filter RC-Circuit 800MHz to 3000MHz >20dB Flat Style SMD T/R Product overview: SP6003-06UTG-1 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHz, 3000MHz. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 800MHz, 3000MHz, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP6003-06UTG-1 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 934731-SP6003-06UTG-
Series: SP6003, SPA®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount 12-UDFN (2.5x1.35)
Package: Reel - TR
Package: 12-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 12-UDFN (2.5x1.35)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
TVS DIODE 5VWM 12UDFN
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP6003-06UTG-1 | 144-SP6003-06UTG-1 | 934731-SP6003-06UTG-1 | SP6003-06UTG-1 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6003 - SP6003-06UTG-1 | SMD 800MHz 3000MHz TVS Protection Diode | TVS - TVS - Diodes - SP6003-06UTG-1 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | ||
| CT | 14 pF | |||
| Configuration | Single |