Littelfuse’s SP6003 integrates 4 and 6 EMI filters (C-R-C)into a small, low-profile µDFN package with each filter providing greater than -20dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±15kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDA’s, and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -20dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2,±15 kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
| Littelfuse, Inc. | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | SP6003-04UTG-1 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6003 - SP6003-04UTG-1 |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes |