Littelfuse, Inc. Common Mode Chokes - SP5003-04TTG SP5003-04TTG

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 851476-SP5003-04TTG Series: SP5003 Features: Line Common Mode Choke DCR Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: -SP5003-04TTG, F6504CT, F6504DKR, F6504TR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 851476-SP5003-04TTG Series: SP5003 Features: Line Common Mode Choke DCR Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: -SP5003-04TTG, F6504CT, F6504DKR, F6504TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - SP5003-04TTG
851476-SP5003-04TTG
Common Mode Chokes - SP5003-04TTG 851476-SP5003-04TTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 851476-SP5003-04TTG Series: SP5003 Features: Line Common Mode Choke DCR Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: -SP5003-04TTG, F6504CT, F6504DKR, F6504TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 851476-SP5003-04TTG
Series: SP5003
Features: Line Common Mode Choke DCR
Package: Reel - TR
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: -SP5003-04TTG, F6504CT, F6504DKR, F6504TR

Buy Now Datasheet
Common Mode Chokes - F6504TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F6504TR-ND
Common Mode Chokes F6504TR-ND
4 Line Common Mode Choke Surface Mount 100mA DCR

4 Line Common Mode Choke Surface Mount 100mA DCR

Buy Now Datasheet
Inductor and Choke - 839-SP5003-04TTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SP5003-04TTG
Inductor and Choke 839-SP5003-04TTG
Data Line Filter, Product overview: SP5003-04TTG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SP5003-04TTG can be used for catalog matching and distributor lookup.

Data Line Filter, Product overview: SP5003-04TTG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SP5003-04TTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 851476-SP5003-04TTG F6504TR-ND 839-SP5003-04TTG
Product Name Common Mode Chokes - SP5003-04TTG Common Mode Chokes Inductor and Choke
Application RF Choke Common Mode Choke; RF Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers