Littelfuse, Inc. 0.1A Inductor and Choke SP5002-06TTG

Description
Data Line Filter, 6 Function(s), 0.1A, TDFN-16 Product overview: SP5002-06TTG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SP5002-06TTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Data Line Filter, 6 Function(s), 0.1A, TDFN-16 Product overview: SP5002-06TTG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SP5002-06TTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1A Inductor and Choke - 839-SP5002-06TTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1A Inductor and Choke
839-SP5002-06TTG
0.1A Inductor and Choke 839-SP5002-06TTG
Data Line Filter, 6 Function(s), 0.1A, TDFN-16 Product overview: SP5002-06TTG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SP5002-06TTG can be used for catalog matching and distributor lookup.

Data Line Filter, 6 Function(s), 0.1A, TDFN-16 Product overview: SP5002-06TTG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SP5002-06TTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SP5002-06TTG - 741957-SP5002-06TTG - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - SP5002-06TTG
741957-SP5002-06TTG
Common Mode Chokes - SP5002-06TTG 741957-SP5002-06TTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 741957-SP5002-06TTG Manufacturer Homepage: www.littelfuse.com Reference case: DFN Reference Date Code: 14+Rohs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 741957-SP5002-06TTG
Manufacturer Homepage: www.littelfuse.com
Reference case: DFN
Reference Date Code: 14+Rohs
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now
Common Mode Chokes - F6503TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F6503TR-ND
Common Mode Chokes F6503TR-ND
6 Line Common Mode Choke Surface Mount 100mA DCR

6 Line Common Mode Choke Surface Mount 100mA DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SP5002-06TTG 741957-SP5002-06TTG F6503TR-ND
Product Name 0.1A Inductor and Choke Common Mode Chokes - SP5002-06TTG Common Mode Chokes
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details