The SP5002 Series Transient Voltage Suppression (TVS) Diode from Littelfuse is a highly integrated Common-Mode Filter (CMF) that provides both electrostatic discharge (ESD) protection and common-mode EMI filtering for systems that use high speed differential serial interfaces. Its high common-mode stop band attenuation in the cellular frequency ranges effectively prevents high speed data lines from interfering with radio frequencies. The SP5002 Series can protect and filter three differential line pairs. Its low-profile RoHS-compliant TDFN-16 package and compact design offer substantial cost and space savings over discrete solutions. Deep common-mode stop band attenuation (-30dB) Large differential bandwidth (> 2.0 GHz) Low channel capacitance of 0.8pF Low-profile TDFN-16 package AEC-Q101 qualified
DIODE, ESD PROTECTION, AEC-Q101, 5V; Product Range:SPA SP5002 Series; TVS Polarity:Bidirection
DIODE, ESD PROTECTION, AEC-Q101, 5V; Product Range:SPA SP5002 Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diode Arrays | Diodes |
| Product Number | SP5002-06TTG | 31Y4567 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP5002 - SP5002-06TTG | Diode, Esd Protection, Aec-Q101, 5V; Product Range Littelfuse |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes |