The SP5001-04TTG Series is a highly integrated Common Mode Filter (CMF) providing both ESD protection and EMI common mode noise filtering for systems using high speed differential serial interfaces, such as MIPI D-PHY or HDMI. The SP5001-04TTG Series can protect and filter two differential line pairs in a small RoHS-compliant TDFN-10 package, with cost and space savings over discrete solutions. Large differential bandwidth > 2.5 GHz High Common Mode Stop Band Attenuation: > 25 dB at 700 MHz; > 30 dB at 800 MHz ±15 kV ESD protection per channel (IEC 61000-4-2 Level 4, contact discharge and ±30kV air discharge) TDFN-10 2.50mm × 2.00mm × 0.75mm package with 0.50mm lead pitch RoHS-compliant, Lead-free packaging Moisture Sensitivity Level (MSL-1)
DIODE, ESD PROTECTION, AEC-Q101, 5V; Product Range:SPA SP5001 Series; TVS Polarity:Bidirection
DIODE, ESD PROTECTION, AEC-Q101, 5V; Product Range:SPA SP5001 Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diode Arrays | Diodes |
| Product Number | SP5001-04TTG | 31Y4566 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP5001 - SP5001-04TTG | Diode, Esd Protection, Aec-Q101, 5V; Product Range Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes |