Littelfuse, Inc. Common Mode Chokes SP5001-04TTG

Description
4 Line Common Mode Choke Surface Mount 100mA DCR
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 100mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - F6502TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F6502TR-ND
Common Mode Chokes F6502TR-ND
4 Line Common Mode Choke Surface Mount 100mA DCR

4 Line Common Mode Choke Surface Mount 100mA DCR

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - SP5001-04TTG
758638-SP5001-04TTG
Common Mode Chokes - SP5001-04TTG 758638-SP5001-04TTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 758638-SP5001-04TTG Packaging: Reel Mounting Style: SMD Features: ESD Ratings: AEC-Q101 Filter Type: Signal Line Number of Lines: 4 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-WFDFN Height (Maximum): 0.032" (0.80mm) Current Rating (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 758638-SP5001-04TTG
Packaging: Reel
Mounting Style: SMD
Features: ESD
Ratings: AEC-Q101
Filter Type: Signal Line
Number of Lines: 4
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-WFDFN
Height (Maximum): 0.032" (0.80mm)
Current Rating (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)

Buy Now
0.1A Inductor and Choke - 839-SP5001-04TTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1A Inductor and Choke
839-SP5001-04TTG
0.1A Inductor and Choke 839-SP5001-04TTG
Data Line Filter, 4 Function(s), 0.1A, TDFN-10 Product overview: SP5001-04TTG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SP5001-04TTG can be used for catalog matching and distributor lookup.

Data Line Filter, 4 Function(s), 0.1A, TDFN-10 Product overview: SP5001-04TTG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SP5001-04TTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number F6502TR-ND 758638-SP5001-04TTG 839-SP5001-04TTG
Product Name Common Mode Chokes Common Mode Chokes - SP5001-04TTG 0.1A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details