The SP4050 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safelyabsorb up to 20A per IEC 61000-4-5 2nd edition(tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition,20A (tp=8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 0.5μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant
Trans Voltage Suppressor Diode, Product overview: SP4050-12UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4050-12UTG can be used for catalog matching and distributor lookup.
TVS DIODE 2.5VWM 13.2VC 12UDFN
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4050-12UTG | 144-SP4050-12UTG | SP4050-12UTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-12UTG | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | RoHS | |
| CT | 4.4 pF | ||
| Configuration | Single | ||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |