Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-12TTG SP4050-12TTG

Description
The SP4050 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safelyabsorb up to 20A per IEC 61000-4-5 2nd edition(tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition,20A (tp=8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 0.5μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP4050 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safelyabsorb up to 20A per IEC 61000-4-5 2nd edition(tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition,20A (tp=8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 0.5μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-12TTG - SP4050-12TTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-12TTG
SP4050-12TTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-12TTG SP4050-12TTG
The SP4050 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safelyabsorb up to 20A per IEC 61000-4-5 2nd edition(tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition,20A (tp=8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 0.5μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant

The SP4050 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safelyabsorb up to 20A per IEC 61000-4-5 2nd edition(tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition,20A (tp=8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 0.5μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4050-12TTG - 720510-SP4050-12TTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4050-12TTG
720510-SP4050-12TTG
TVS - TVS - Diodes - SP4050-12TTG 720510-SP4050-12TTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 720510-SP4050-12TTG Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 12 Current - Peak Pulse (10/1000μs): 20A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: 14-TDFN (3.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Voltage - Reverse Standoff: 2.5V (Maximum) Voltage - Breakdown (Minimum): 2V Voltage - Clamping (Maximum) at Ipp: 13.2V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 720510-SP4050-12TTG
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 12
Current - Peak Pulse (10/1000μs): 20A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: 14-TDFN (3.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Voltage - Reverse Standoff: 2.5V (Maximum)
Voltage - Breakdown (Minimum): 2V
Voltage - Clamping (Maximum) at Ipp: 13.2V

Buy Now
TVS Protection Diode - 144-SP4050-12TTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP4050-12TTG
TVS Protection Diode 144-SP4050-12TTG
TVS DIODE 2.5VWM 13.2VC 14TDFN Product overview: SP4050-12TTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4050-12TTG can be used for catalog matching and distributor lookup.

TVS DIODE 2.5VWM 13.2VC 14TDFN Product overview: SP4050-12TTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4050-12TTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4050-12TTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4050-12TTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4050-12TTG
TVS DIODE 2.5VWM 13.2VC 14TDFN

TVS DIODE 2.5VWM 13.2VC 14TDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4050-12TTG 720510-SP4050-12TTG 144-SP4050-12TTG SP4050-12TTG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-12TTG TVS - TVS - Diodes - SP4050-12TTG TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 2.5 volts 2.5 volts
CT 4.4 pF
VBR 2 volts 2 volts
Unlock Full Specs
to access all available technical data