Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-08ATG SP4050-08ATG

Description
This series is not recommended for new designs. Suggests to use SP4060-08ATG for the new designs in near future. The SP4050 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safelyabsorb up to 20A per IEC 61000-4-5 2nd edition(tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition,20A (tp=8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 0.5μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
This series is not recommended for new designs. Suggests to use SP4060-08ATG for the new designs in near future. The SP4050 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safelyabsorb up to 20A per IEC 61000-4-5 2nd edition(tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition,20A (tp=8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 0.5μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-08ATG - SP4050-08ATG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-08ATG
SP4050-08ATG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-08ATG SP4050-08ATG
This series is not recommended for new designs. Suggests to use SP4060-08ATG for the new designs in near future. The SP4050 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safelyabsorb up to 20A per IEC 61000-4-5 2nd edition(tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition,20A (tp=8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 0.5μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant

This series is not recommended for new designs. Suggests to use SP4060-08ATG for the new designs in near future. The SP4050 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safelyabsorb up to 20A per IEC 61000-4-5 2nd edition(tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition,20A (tp=8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 0.5μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site
TVS Protection Diode - 144-SP4050-08ATG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP4050-08ATG
TVS Protection Diode 144-SP4050-08ATG
TVS DIODE 2.5VWM 13.2VC 10MSOP Product overview: SP4050-08ATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4050-08ATG can be used for catalog matching and distributor lookup.

TVS DIODE 2.5VWM 13.2VC 10MSOP Product overview: SP4050-08ATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4050-08ATG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4050-08ATG - 749450-SP4050-08ATG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4050-08ATG
749450-SP4050-08ATG
TVS - TVS - Diodes - SP4050-08ATG 749450-SP4050-08ATG
Manufacturer: Littelfuse Inc. Win Source Part Number: 749450-SP4050-08ATG Manufacturer Homepage: www.littelfuse.com Reference case: MSOP10 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 749450-SP4050-08ATG
Manufacturer Homepage: www.littelfuse.com
Reference case: MSOP10
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4050-08ATG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4050-08ATG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4050-08ATG
TVS DIODE 2.5VWM 13.2VC 10MSOP

TVS DIODE 2.5VWM 13.2VC 10MSOP

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4050-08ATG 144-SP4050-08ATG 749450-SP4050-08ATG SP4050-08ATG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4050 - SP4050-08ATG TVS Protection Diode TVS - TVS - Diodes - SP4050-08ATG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 2.5 volts
CT 4.4 pF
Configuration Single
Unlock Full Specs
to access all available technical data