Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124890-SP0504BBCT
Packaging: Cut Tape
Termination: SMD/SMT
Capacitance: 39 pF
Clamping Voltage: 14 V
Polarity: Bidirectional
Operating Supply Voltage: 5.9 V
Number of Channels: 4
Categories: Custom Parts
Case / Package: TFBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 5 V
Breakdown Voltage: 5.9 V
Reverse Standoff Voltage: 5.5 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1124890-SP0504BBCT |
| Product Name | Custom Parts - Custom Parts (S - T) - SP0504BBCT |