This family of avalanche diode arrays are designed for ESD protection and offered in an ultra small chip scale package. The multi-channel devices are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with Bipolar voltage levels up to 5VDC. The array is ideal for protection when AC signals are present. The state-of-the-art structure is designed to suppress ESD and other transient over-voltage events to meet the International Electrotechnical Compatibility (EMC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The monolithic silicon devices are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures has been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | SP0504BBCT |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP05xBBC - SP0504BBCT |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes |