Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA Lead-Free/Green - SP0504BAATG SP0504BAATG

Description
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA Lead-Free/Green - SP0504BAATG - SP0504BAATG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA Lead-Free/Green - SP0504BAATG
SP0504BAATG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA Lead-Free/Green - SP0504BAATG SP0504BAATG
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)

This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299997-SP0504BAATG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299997-SP0504BAATG
Circuit Protection - TVS - Diodes 1299997-SP0504BAATG
Win Source Part Number: 1299997-SP0504BAATG Category: Circuit Protection>TVS - Diodes Series: SP05, SPA® Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Clamping (Max) @ Ipp: 8.5V Power Line Protection: No Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Other Names: F3440TR,F3440CT,F344 0DKR,SP0504BAATG Product Status: Obsolete

Win Source Part Number: 1299997-SP0504BAATG
Category: Circuit Protection>TVS - Diodes
Series: SP05, SPA®
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Clamping (Max) @ Ipp: 8.5V
Power Line Protection: No
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: F3440TR,F3440CT,F3440DKR,SP0504BAATG
Product Status: Obsolete

Buy Now Datasheet
5.5V TSSOP TVS Protection Diode - 144-SP0504BAATG - ERSAELECTRONICS PTE. LTD.
Singapore
5.5V TSSOP TVS Protection Diode
144-SP0504BAATG
5.5V TSSOP TVS Protection Diode 144-SP0504BAATG
Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 4 Element, Silicon, GREEN, ULTRA SMALL, PLASTIC, TSSOP-8 Product overview: SP0504BAATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TSSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0504BAATG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 4 Element, Silicon, GREEN, ULTRA SMALL, PLASTIC, TSSOP-8 Product overview: SP0504BAATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TSSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0504BAATG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP0504BAATG 1299997-SP0504BAATG 144-SP0504BAATG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA Lead-Free/Green - SP0504BAATG Circuit Protection - TVS - Diodes 5.5V TSSOP TVS Protection Diode
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VBR 6 to ? volts
CT 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
6 suppliers