Littelfuse, Inc. 150A, 3.3V, Low Capacitance Diode Array for Broadband Protection SP03-3.3BTG

Description
This broadband protection SP03-3.3BTG device from Littelfuse provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This design innovation results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. The application schematic provides the connection information. RoHS compliant SOIC-8 surface mount package (JEDEC MS-012) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection IEC 61000-4-5, 2nd edition: 8/20 surge, 150 A surge immunity Clamping speed of nanoseconds UL 94V-0 epoxy molding UL Recognized epoxy meeting flammability rating V-0 Lead-free Low clamping voltage
Request a Quote Datasheet
Description
This broadband protection SP03-3.3BTG device from Littelfuse provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This design innovation results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. The application schematic provides the connection information. RoHS compliant SOIC-8 surface mount package (JEDEC MS-012) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection IEC 61000-4-5, 2nd edition: 8/20 surge, 150 A surge immunity Clamping speed of nanoseconds UL 94V-0 epoxy molding UL Recognized epoxy meeting flammability rating V-0 Lead-free Low clamping voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150A, 3.3V, Low Capacitance Diode Array for Broadband Protection - SP03-3.3BTG - Littelfuse, Inc.
Rosemont, IL, United States
150A, 3.3V, Low Capacitance Diode Array for Broadband Protection
SP03-3.3BTG
150A, 3.3V, Low Capacitance Diode Array for Broadband Protection SP03-3.3BTG
This broadband protection SP03-3.3BTG device from Littelfuse provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This design innovation results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. The application schematic provides the connection information. RoHS compliant SOIC-8 surface mount package (JEDEC MS-012) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection IEC 61000-4-5, 2nd edition: 8/20 surge, 150 A surge immunity Clamping speed of nanoseconds UL 94V-0 epoxy molding UL Recognized epoxy meeting flammability rating V-0 Lead-free Low clamping voltage

This broadband protection SP03-3.3BTG device from Littelfuse provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This design innovation results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. The application schematic provides the connection information. RoHS compliant SOIC-8 surface mount package (JEDEC MS-012) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection IEC 61000-4-5, 2nd edition: 8/20 surge, 150 A surge immunity Clamping speed of nanoseconds UL 94V-0 epoxy molding UL Recognized epoxy meeting flammability rating V-0 Lead-free Low clamping voltage

Supplier's Site Datasheet
Singapore, Singapore
3.3V 16pF SOIC TVS Protection Diode
149-SP03-3.3BTG
3.3V 16pF SOIC TVS Protection Diode 149-SP03-3.3BTG
3.3V TVS Diode, 3.3kW, Unidirectional, SOIC, 16pF Product overview: SP03-3.3BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 16pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 16pF, SOIC, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP03-3.3BTG can be used for catalog matching and distributor lookup.

3.3V TVS Diode, 3.3kW, Unidirectional, SOIC, 16pF Product overview: SP03-3.3BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 16pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 16pF, SOIC, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP03-3.3BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP03-3.3BTG
TVS Diodes / ESD Suppressors SP03-3.3BTG
TVS Diodes / ESD Suppressors 2Ch 150A 25pF

TVS Diodes / ESD Suppressors 2Ch 150A 25pF

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SP03-3.3BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SP03-3.3BTG
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SP03-3.3BTG
TVS DEVICE MIXED 8SO

TVS DEVICE MIXED 8SO

Supplier's Site
Diode, Tvs, Esd Protection, Full Reel; Clamping Voltage Vc Max Littelfuse - 06R2505 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Esd Protection, Full Reel; Clamping Voltage Vc Max Littelfuse
06R2505
Diode, Tvs, Esd Protection, Full Reel; Clamping Voltage Vc Max Littelfuse 06R2505
DIODE, TVS, ESD PROTECTION, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:3.3kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:25pFRoHS Compliant: Yes

DIODE, TVS, ESD PROTECTION, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:3.3kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:25pFRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP03-3.3BTG 149-SP03-3.3BTG SP03-3.3BTG SP03-3.3BTG 06R2505
Product Name 150A, 3.3V, Low Capacitance Diode Array for Broadband Protection 3.3V 16pF SOIC TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Diode, Tvs, Esd Protection, Full Reel; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 3.3 volts
CT 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 7082309 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Schottky barrier dual diode - BAT74S-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers