SMTBJ Series - SIDACtor® Protector Thyristor For Telecommunications Applications
SIBOD SIDACTOR THY, 50V, DO-214AA, FULL REEL; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SiBOD; Breakover Voltage Max:80V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A; Product Range:- RoHS Compliant: Yes
THYRISTOR SIBOD 50V 50A DO214AA
| Littelfuse, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMTBJ050A | 48F5925 | SMTBJ050A |
| Product Name | SMTBJ Series - SIDACtor® Protector Thyristor For Telecommunications Applications | Sibod Sidactor Thy, 50V, Do-214Aa, Full Reel; No. Of Pins Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS | RoHS |