Win Source Part Number: 1294302-SMOV34S751MP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SMOV34S
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 24
Capacitance @ Frequency: 1800 pF @ 1 MHz
Varistor Voltage (Min): 1.08 kV
Varistor Voltage (Typ): 1.2 kV
Varistor Voltage (Max): 1.32 kV
Current - Surge: 40 kA
Maximum AC Volts: 750 V
Maximum DC Volts: 970 V
Energy: 1200J
Mounting Type: Through Hole
Package / Case: Box, 5 Lead
Temperature Range - Operating: -45°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -SMOV34S751MP
VARISTOR 1.2KV 40KA BOX 5 LEAD
VARISTOR, 2KV, 750VAC, 970VDC, 34MM SQUARE; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:SMOV34S Series; Clamping Voltage Vc Max:2kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1294302-SMOV34S751MP | SMOV34S751MP | 47W3105 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 2Kv, 750Vac, 970Vdc, 34Mm Square; Voltage Rating Vac Littelfuse |
| Package | Box, 5 Lead | Through Hole |