VARISTOR 1KV 40KA BOX 5 LEAD
VARISTOR, 1.589KV, 620VAC, 800VDC, SQUARE 34MM; Voltage Rating VAC:620V; Voltage Rating VDC:800V; Product Range:SMOV34S Series; Clamping Voltage Vc Max:1.589kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMOV34S621NP | 64W7432 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1.589Kv, 620Vac, 800Vdc, Square 34Mm; Voltage Rating Vac Littelfuse |
| Package | Through Hole |