Win Source Part Number: 1294306-SMOV34S511MP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SMOV34S
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 24
Capacitance @ Frequency: 2500 pF @ 1 MHz
Varistor Voltage (Min): 738 V
Varistor Voltage (Typ): 820 V
Varistor Voltage (Max): 902 V
Current - Surge: 40 kA
Maximum AC Volts: 510 V
Maximum DC Volts: 675 V
Energy: 960J
Mounting Type: Through Hole
Package / Case: Box, 5 Lead
Temperature Range - Operating: -45°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -SMOV34S511MP
VARISTOR 820V 40KA BOX 5 LEAD
VARISTOR, 1.35V, 510VAC, 675VDC, 34MM SQUARE; Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:SMOV34S Series; Clamping Voltage Vc Max:1.35V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1294306-SMOV34S511MP | SMOV34S511MP | 47W3103 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1.35V, 510Vac, 675Vdc, 34Mm Square; Voltage Rating Vac Littelfuse |
| Package | Box, 5 Lead | Through Hole |