Win Source Part Number: 1294317-SMOV34S181MP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SMOV34S
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 24
Capacitance @ Frequency: 6800 pF @ 1 MHz
Varistor Voltage (Min): 256 V
Varistor Voltage (Typ): 284 V
Varistor Voltage (Max): 312 V
Current - Surge: 40 kA
Maximum AC Volts: 180 V
Maximum DC Volts: 240 V
Energy: 400J
Mounting Type: Through Hole
Package / Case: Box, 5 Lead
Temperature Range - Operating: -45°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -SMOV34S181MP
VARISTOR, 488V, 180VAC, 240VDC, 34MM SQUARE; Voltage Rating VAC:180V; Voltage Rating VDC:240V; Product Range:SMOV34S Series; Clamping Voltage Vc Max:488V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
VARISTOR 284V 40KA BOX 5 LEAD
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1294317-SMOV34S181MP | 47W3099 | SMOV34S181MP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 488V, 180Vac, 240Vdc, 34Mm Square; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Box, 5 Lead | Through Hole |