Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs SMOV34S131MP

Description
Win Source Part Number: 1294321-SMOV34S131MP Category: Circuit Protection>TVS - Varistors, MOVs Series: SMOV34S Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 24 Capacitance @ Frequency: 10000 pF @ 1 MHz Varistor Voltage (Min): 184.5 V Varistor Voltage (Typ): 205 V Varistor Voltage (Max): 225.5 V Current - Surge: 40 kA Maximum AC Volts: 130 V Maximum DC Volts: 175 V Energy: 310J Mounting Type: Through Hole Package / Case: Box, 5 Lead Temperature Range - Operating: -45°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -SMOV34S131MP
Request a Quote Datasheet
Description
Win Source Part Number: 1294321-SMOV34S131MP Category: Circuit Protection>TVS - Varistors, MOVs Series: SMOV34S Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 24 Capacitance @ Frequency: 10000 pF @ 1 MHz Varistor Voltage (Min): 184.5 V Varistor Voltage (Typ): 205 V Varistor Voltage (Max): 225.5 V Current - Surge: 40 kA Maximum AC Volts: 130 V Maximum DC Volts: 175 V Energy: 310J Mounting Type: Through Hole Package / Case: Box, 5 Lead Temperature Range - Operating: -45°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -SMOV34S131MP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1294321-SMOV34S131MP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1294321-SMOV34S131MP
Circuit Protection - TVS - Varistors, MOVs 1294321-SMOV34S131MP
Win Source Part Number: 1294321-SMOV34S131MP Category: Circuit Protection>TVS - Varistors, MOVs Series: SMOV34S Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 24 Capacitance @ Frequency: 10000 pF @ 1 MHz Varistor Voltage (Min): 184.5 V Varistor Voltage (Typ): 205 V Varistor Voltage (Max): 225.5 V Current - Surge: 40 kA Maximum AC Volts: 130 V Maximum DC Volts: 175 V Energy: 310J Mounting Type: Through Hole Package / Case: Box, 5 Lead Temperature Range - Operating: -45°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -SMOV34S131MP

Win Source Part Number: 1294321-SMOV34S131MP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SMOV34S
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 24
Capacitance @ Frequency: 10000 pF @ 1 MHz
Varistor Voltage (Min): 184.5 V
Varistor Voltage (Typ): 205 V
Varistor Voltage (Max): 225.5 V
Current - Surge: 40 kA
Maximum AC Volts: 130 V
Maximum DC Volts: 175 V
Energy: 310J
Mounting Type: Through Hole
Package / Case: Box, 5 Lead
Temperature Range - Operating: -45°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -SMOV34S131MP

Buy Now Datasheet
Varistor, 345V, 130Vac, 175Vdc, 34Mm Square; Voltage Rating Vac Littelfuse - 47W3097 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 345V, 130Vac, 175Vdc, 34Mm Square; Voltage Rating Vac Littelfuse
47W3097
Varistor, 345V, 130Vac, 175Vdc, 34Mm Square; Voltage Rating Vac Littelfuse 47W3097
VARISTOR, 345V, 130VAC, 175VDC, 34MM SQUARE; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:SMOV34S Series; Clamping Voltage Vc Max:345V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

VARISTOR, 345V, 130VAC, 175VDC, 34MM SQUARE; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:SMOV34S Series; Clamping Voltage Vc Max:345V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - SMOV34S131MP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
SMOV34S131MP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs SMOV34S131MP
VARISTOR 205V 40KA BOX 5 LEAD

VARISTOR 205V 40KA BOX 5 LEAD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1294321-SMOV34S131MP 47W3097 SMOV34S131MP
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, 345V, 130Vac, 175Vdc, 34Mm Square; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Box, 5 Lead Through Hole
Unlock Full Specs
to access all available technical data