Win Source Part Number: 1294326-SMOV25S751NP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SMOV25S
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 32
Capacitance @ Frequency: 460 pF @ 1 MHz
Varistor Voltage (Min): 1.08 kV
Varistor Voltage (Typ): 1.2 kV
Varistor Voltage (Max): 1.32 kV
Current - Surge: 20 kA
Maximum AC Volts: 750 V
Maximum DC Volts: 970 V
Energy: 670J
Mounting Type: Through Hole
Package / Case: Box, 5 Lead
Temperature Range - Operating: -45°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F5851,-SMOV25S751NP
VARISTOR 1.2KV 20KA BOX 5 LEAD
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1294326-SMOV25S751NP | SMOV25S751NP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Box, 5 Lead | Through Hole |