VARISTOR, 1.625KV, 620VAC, 800VDC, SQUARE 25MM; Voltage Rating VAC:620V; Voltage Rating VDC:800V; Product Range:SMOV25S Series; Clamping Voltage Vc Max:1.625kV; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA RoHS Compliant: Yes
VARISTOR 1KV 20KA BOX 5 LEAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64W7430 | SMOV25S621NP |
| Product Name | Varistor, 1.625Kv, 620Vac, 800Vdc, Square 25Mm; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |