Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs SMOV25S621MP

Description
Win Source Part Number: 1294327-SMOV25S621MP Category: Circuit Protection>TVS - Varistors, MOVs Series: SMOV25S Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 32 Capacitance @ Frequency: 550 pF @ 1 MHz Varistor Voltage (Min): 900 V Varistor Voltage (Typ): 1 kV Varistor Voltage (Max): 1.1 kV Current - Surge: 20 kA Maximum AC Volts: 620 V Maximum DC Volts: 800 V Energy: 600J Mounting Type: Through Hole Package / Case: Box, 5 Lead Temperature Range - Operating: -45°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -SMOV25S621MP
Request a Quote Datasheet
Description
Win Source Part Number: 1294327-SMOV25S621MP Category: Circuit Protection>TVS - Varistors, MOVs Series: SMOV25S Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 32 Capacitance @ Frequency: 550 pF @ 1 MHz Varistor Voltage (Min): 900 V Varistor Voltage (Typ): 1 kV Varistor Voltage (Max): 1.1 kV Current - Surge: 20 kA Maximum AC Volts: 620 V Maximum DC Volts: 800 V Energy: 600J Mounting Type: Through Hole Package / Case: Box, 5 Lead Temperature Range - Operating: -45°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -SMOV25S621MP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1294327-SMOV25S621MP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1294327-SMOV25S621MP
Circuit Protection - TVS - Varistors, MOVs 1294327-SMOV25S621MP
Win Source Part Number: 1294327-SMOV25S621MP Category: Circuit Protection>TVS - Varistors, MOVs Series: SMOV25S Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 32 Capacitance @ Frequency: 550 pF @ 1 MHz Varistor Voltage (Min): 900 V Varistor Voltage (Typ): 1 kV Varistor Voltage (Max): 1.1 kV Current - Surge: 20 kA Maximum AC Volts: 620 V Maximum DC Volts: 800 V Energy: 600J Mounting Type: Through Hole Package / Case: Box, 5 Lead Temperature Range - Operating: -45°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -SMOV25S621MP

Win Source Part Number: 1294327-SMOV25S621MP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SMOV25S
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 32
Capacitance @ Frequency: 550 pF @ 1 MHz
Varistor Voltage (Min): 900 V
Varistor Voltage (Typ): 1 kV
Varistor Voltage (Max): 1.1 kV
Current - Surge: 20 kA
Maximum AC Volts: 620 V
Maximum DC Volts: 800 V
Energy: 600J
Mounting Type: Through Hole
Package / Case: Box, 5 Lead
Temperature Range - Operating: -45°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -SMOV25S621MP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - SMOV25S621MP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
SMOV25S621MP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs SMOV25S621MP
VARISTOR 1KV 20KA BOX 5 LEAD

VARISTOR 1KV 20KA BOX 5 LEAD

Supplier's Site
Varistor, 1.625Kv, 620Vac, 800Vdc, Square 25Mm; Voltage Rating Vac Littelfuse - 64W7429 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.625Kv, 620Vac, 800Vdc, Square 25Mm; Voltage Rating Vac Littelfuse
64W7429
Varistor, 1.625Kv, 620Vac, 800Vdc, Square 25Mm; Voltage Rating Vac Littelfuse 64W7429
VARISTOR, 1.625KV, 620VAC, 800VDC, SQUARE 25MM; Voltage Rating VAC:620V; Voltage Rating VDC:800V; Product Range:SMOV25S Series; Clamping Voltage Vc Max:1.625kV; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA RoHS Compliant: Yes

VARISTOR, 1.625KV, 620VAC, 800VDC, SQUARE 25MM; Voltage Rating VAC:620V; Voltage Rating VDC:800V; Product Range:SMOV25S Series; Clamping Voltage Vc Max:1.625kV; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1294327-SMOV25S621MP SMOV25S621MP 64W7429
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 1.625Kv, 620Vac, 800Vdc, Square 25Mm; Voltage Rating Vac Littelfuse
Package Box, 5 Lead Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB13AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 704-15K36TH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 2467485 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; SOT-23
Pin Count 3
View Details