Win Source Part Number: 1294340-SMOV25S251MP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SMOV25S
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 32
Capacitance @ Frequency: 1400 pF @ 1 MHz
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 20 kA
Maximum AC Volts: 250 V
Maximum DC Volts: 320 V
Energy: 330J
Mounting Type: Through Hole
Package / Case: Box, 5 Lead
Temperature Range - Operating: -45°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -SMOV25S251MP
VARISTOR, 640V, 250VAC, 320VDC, 36MM HOUSING; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:SMOV25S Series; Clamping Voltage Vc Max:640V; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA RoHS Compliant: Yes
VARISTOR 390V 20KA BOX 5 LEAD
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1294340-SMOV25S251MP | 47W3090 | SMOV25S251MP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 640V, 250Vac, 320Vdc, 36Mm Housing; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Box, 5 Lead | Through Hole |