VARISTOR 240V 20KA BOX 5 LEAD
VARISTOR, 390V, 150VAC, 200VDC, 36MM HOUSING; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:SMOV25S Series; Clamping Voltage Vc Max:390V; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMOV25S151MP | 47W3088 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 390V, 150Vac, 200Vdc, 36Mm Housing; Voltage Rating Vac Littelfuse |
| Package | Through Hole |