VARISTOR, 335V, 130VAC, 170VDC, 36MM HOUSING; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:SMOV25S Series; Clamping Voltage Vc Max:335V; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA RoHS Compliant: Yes
VARISTOR 205V 20KA BOX 5 LEAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 47W3087 | SMOV25S131MP |
| Product Name | Varistor, 335V, 130Vac, 170Vdc, 36Mm Housing; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |