VARISTOR, 295V, 115VAC, 150VDC, 36MM HOUSING; Voltage Rating VAC:115V; Voltage Rating VDC:150V; Product Range:SMOV25S Series; Clamping Voltage Vc Max:295V; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA RoHS Compliant: Yes
VARISTOR 180V 20KA BOX 5 LEAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 47W3086 | SMOV25S111MP |
| Product Name | Varistor, 295V, 115Vac, 150Vdc, 36Mm Housing; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |