The SMF9.0AT1G is a surface-mount transient voltage suppression diode in the SOD-123FL package, designed to protect voltage-sensitive components from high-energy transients. It has a standoff voltage of 9 V, a peak pulse power rating of 200 W at 10/1000 µs, and a maximum clamping voltage of 15.4 V at 21.7 A. The device features a response time of less than 1 ns, an ESD rating of Class 3 (>16 kV) per the Human Body Model and Level 4 (8 kV contact discharge) per IEC61000-4-2, and an EFT rating of 40 A per IEC61000-4-4. It has a maximum height of 1.0 mm and a footprint area of 8.45 mm², with a cathode indicated by a polarity band. The device is Pb-free, RoHS compliant, and supplied in 8 mm tape and reel packaging with 3,000 units per reel. Operating and storage temperatures range from -55 °C to +150 °C.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098345-SMF9.0AT1G
Packaging: Cut Reel
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 15.4V
Peak Pulse Current(Ippm): 13A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Trans Voltage Suppressor Diode, 1000W, 9V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF9.0AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF9.0AT1G can be used for catalog matching and distributor lookup.
TVS ZENER 200W 9.0V SOD123FL
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF9.0AT1G | 1098345-SMF9.0AT1G | 144-SMF9.0AT1G | SMF9.0AT1G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF9.0AT1G | TVS - TVS - Diodes - SMF9.0AT1G | 1000W 9V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123F | ||
| VWM | 9 volts | |||
| IPPM | 13 amps | |||
| VC | 15.4 volts | 15.4 volts | ||
| VBR | 10 volts | 10 volts |