Littelfuse, Inc. Surface Mount SOD123FL 200W SMF64A

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF64A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF64A
Surface Mount SOD123FL 200W SMF64A
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS Diodes - SMF64ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF64ACT-ND
TVS Diodes SMF64ACT-ND
103V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123F

103V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - SMF64ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF64ADKR-ND
TVS Diodes SMF64ADKR-ND
103V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123F

103V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - SMF64ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF64ATR-ND
TVS Diodes SMF64ATR-ND
103V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123F

103V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF64A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF64A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF64A
TVS SOD123FL 64V 200W UNIDIR

TVS SOD123FL 64V 200W UNIDIR

Supplier's Site
TVS Diodes - SMF64A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF64A
TVS Diodes SMF64A
TVS DIODE 64VWM 103VC SOD123F

TVS DIODE 64VWM 103VC SOD123F

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF64A SMF64ACT-ND SMF64A SMF64A
Product Name Surface Mount SOD123FL 200W TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS
VC 71.1 volts 103 volts 103 volts 103 volts
VBR 71.1 to 78.6 volts 71.1 volts 71.1 volts 71.1 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data