Trans Voltage Suppressor Diode, 200W, 64V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF64A-T13 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF64A-T13 can be used for catalog matching and distributor lookup.
103V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123F
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098328-SMF64A-T13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 64V
Minimum Breakdown Voltage: 71.1V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 1.7A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
TVS DIODE 64VWM 103VC SOD123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF64A-T13 | SMF64A-T13-ND | 1098328-SMF64A-T13 | SMF64A-T13 |
| Product Name | 200W 64V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMF64A-T13 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |