Littelfuse, Inc. Surface Mount SOD123FL 200W SMF60A

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF60A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF60A
Surface Mount SOD123FL 200W SMF60A
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS Diodes - 18-SMF60ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
18-SMF60ACT-ND
TVS Diodes 18-SMF60ACT-ND
96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123F

96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF60ADKR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123F

96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF60ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
18-SMF60ATR-ND
TVS Diodes 18-SMF60ATR-ND
96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123F

96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF60A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF60A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF60A
TVS SOD123FL 60V 200W UNIDIR

TVS SOD123FL 60V 200W UNIDIR

Supplier's Site
Tvs Diode, Unidir, 60V, Sod-123Fl Rohs Compliant Littelfuse - 29AK7961 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 60V, Sod-123Fl Rohs Compliant Littelfuse
29AK7961
Tvs Diode, Unidir, 60V, Sod-123Fl Rohs Compliant Littelfuse 29AK7961
TVS DIODE, UNIDIR, 60V, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 60V, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes - SMF60A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF60A
TVS Diodes SMF60A
TVS DIODE 60VWM 96.8VC SOD123F

TVS DIODE 60VWM 96.8VC SOD123F

Supplier's Site Datasheet
TVS DIODE 60V 96.8VC SOD123F - 461-SMF60A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 60V 96.8VC SOD123F
461-SMF60A
TVS DIODE 60V 96.8VC SOD123F 461-SMF60A
TVS DIODE 60V 96.8VC SOD123F

TVS DIODE 60V 96.8VC SOD123F

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF60A 18-SMF60ACT-ND SMF60A 29AK7961 SMF60A 461-SMF60A
Product Name Surface Mount SOD123FL 200W TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 60V, Sod-123Fl Rohs Compliant Littelfuse TVS Diodes TVS DIODE 60V 96.8VC SOD123F
RoHS Compliant RoHS RoHS RoHS
VC 66.7 volts 96.8 volts 96.8 volts 96.8 volts
VBR 66.7 to 73.7 volts 66.7 volts 66.7 volts 66.7 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data