This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount SOD-123FL
Trans Voltage Suppressor Diode, 1000W, 7.5V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF6.5AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6.5AT1G can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098326-SMF6.5AT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 17.9A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
TVS DIODE 6.5VWM 11.2VC SOD123FL
TVS DIODE 6.5VWM 11.2VC SOD123FL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF6.5AT1G | SMF6.5AT1GOSTR-ND | 144-SMF6.5AT1G | 1098326-SMF6.5AT1G | SMF6.5AT1G | SMF6.5AT1G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF6.5AT1G | TVS Diodes | 1000W 7.5V TVS Protection Diode | TVS - TVS - Diodes - SMF6.5AT1G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL | SOD-123; SOD-123F | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | ||
| VBR | 7.22 volts | 7.22 volts | 7.22 volts | 7.22 volts |