Littelfuse, Inc. Surface Mount SOD123FL 200W SMF6.5A

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF6.5A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF6.5A
Surface Mount SOD123FL 200W SMF6.5A
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF6.5A - 1098325-SMF6.5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF6.5A
1098325-SMF6.5A
TVS - TVS - Diodes - SMF6.5A 1098325-SMF6.5A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098325-SMF6.5A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123F STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 17.9A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098325-SMF6.5A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 17.9A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - F5750CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5750CT-ND
TVS Diodes F5750CT-ND
11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount SOD-123F

11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5750DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5750DKR-ND
TVS Diodes F5750DKR-ND
11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount SOD-123F

11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5750TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5750TR-ND
TVS Diodes F5750TR-ND
11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount SOD-123F

11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF6.5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF6.5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF6.5A
TVS SOD123FL 6.5V 200W UNIDIR

TVS SOD123FL 6.5V 200W UNIDIR

Supplier's Site
Tvs Diode, Unidir, 6.5V, Sod-123Fl Rohs Compliant Littelfuse - 67AH3240 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 6.5V, Sod-123Fl Rohs Compliant Littelfuse
67AH3240
Tvs Diode, Unidir, 6.5V, Sod-123Fl Rohs Compliant Littelfuse 67AH3240
TVS DIODE, UNIDIR, 6.5V, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 6.5V, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site Datasheet
TVS Diodes - SMF6.5A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF6.5A
TVS Diodes SMF6.5A
TVS DIODE 6.5VWM 11.2VC SOD123F

TVS DIODE 6.5VWM 11.2VC SOD123F

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF6.5A 1098325-SMF6.5A F5750CT-ND SMF6.5A 67AH3240 SMF6.5A
Product Name Surface Mount SOD123FL 200W TVS - TVS - Diodes - SMF6.5A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 6.5V, Sod-123Fl Rohs Compliant Littelfuse TVS Diodes
VC 11.2 volts 11.2 volts 11.2 volts 11.2 volts 11.2 volts
VBR 7.22 to 7.98 volts 7.22 volts 7.22 volts 7.22 volts 7.22 volts
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
VWM 6.5 volts
IPPM 17.9 amps
Unlock Full Specs
to access all available technical data