The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount SOD-123F
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount SOD-123F
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount SOD-123F
TVS SOD123FL 6V 200W BIDIR
TVS DIODE 6VWM 10.3VC SOD123FL
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF6.0CA | 18-SMF6.0CACT-ND | SMF6.0CA | SMF6.0CA |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | |||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | 10.3 volts |
| VBR | 6.67 to 7.37 volts | 6.67 volts | 6.67 volts | 6.67 volts |
| Configuration | Single | |||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F |