The SMF6.0AT1G is a unidirectional transient voltage suppressor diode designed to protect voltage-sensitive components from high-energy transients. It is packaged in an SOD-123FL case with a maximum height of 1.0 mm and a footprint area of 8.45 mm². The device has a working peak reverse voltage of 6 V, a peak pulse power rating of 200 W at 1 ms, and a clamping voltage of 10.3 V at a pulse current of 19.4 A. It features a response time of less than 1 ns, an ESD rating of Class 3 (>16 kV) per the Human Body Model and Level 4 (8 kV contact discharge) per IEC61000-4-2, and an EFT rating of 40 A per IEC61000-4-4. The diode is RoHS compliant, Pb-free, and supplied in 8 mm tape and reel packs of 3,000 units.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
Trans Voltage Suppressor Diode, 1000W, 7V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF6.0AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6.0AT1G can be used for catalog matching and distributor lookup.
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 6VWM 10.3VC SOD123FL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF6.0AT1G | 144-SMF6.0AT1G | SMF6.0AT1GOSTR-ND | SMF6.0AT1G |
| Product Name | Transient Voltage Suppressor, Unidirectional, 200 Watt | 1000W 7V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | Single | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL |