Littelfuse, Inc. Circuit Protection - TVS - Diodes SMF6.0A1T1G

Description
Win Source Part Number: 1300933-SMF6.0A1T1G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V (Max) Voltage - Breakdown (Min): 6.67V Voltage - Clamping (Max) @ Ipp: 10.3V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 19.4A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1300933-SMF6.0A1T1G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V (Max) Voltage - Breakdown (Min): 6.67V Voltage - Clamping (Max) @ Ipp: 10.3V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 19.4A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1300933-SMF6.0A1T1G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300933-SMF6.0A1T1G
Circuit Protection - TVS - Diodes 1300933-SMF6.0A1T1G
Win Source Part Number: 1300933-SMF6.0A1T1G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V (Max) Voltage - Breakdown (Min): 6.67V Voltage - Clamping (Max) @ Ipp: 10.3V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 19.4A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1300933-SMF6.0A1T1G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V (Max)
Voltage - Breakdown (Min): 6.67V
Voltage - Clamping (Max) @ Ipp: 10.3V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 19.4A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SMF6.0A1T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF6.0A1T1G
TVS Protection Diode 144-SMF6.0A1T1G
TVS DIODE 6VWM 10.3VC SOD123FL Product overview: SMF6.0A1T1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6.0A1T1G can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 10.3VC SOD123FL Product overview: SMF6.0A1T1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6.0A1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1300933-SMF6.0A1T1G 144-SMF6.0A1T1G
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode
Package SOD-123F Tape & Reel (TR)
Peak Pulse Power 200 watts 200 watts
VC 10.3 volts
VBR 6.67 volts
Unlock Full Specs
to access all available technical data