Littelfuse, Inc. Surface Mount SOD123FL 200W SMF6.0A

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF6.0A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF6.0A
Surface Mount SOD123FL 200W SMF6.0A
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF6.0A - 1098324-SMF6.0A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF6.0A
1098324-SMF6.0A
TVS - TVS - Diodes - SMF6.0A 1098324-SMF6.0A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098324-SMF6.0A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123F STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 19.4A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098324-SMF6.0A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 19.4A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 200W 6V TVS Protection Diode - 144-SMF6.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200W 6V TVS Protection Diode
144-SMF6.0A
SMD 200W 6V TVS Protection Diode 144-SMF6.0A
TVS Diode, 200W, 6V, Unidirectional, SMF, Surface Mount Product overview: SMF6.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6.0A can be used for catalog matching and distributor lookup.

TVS Diode, 200W, 6V, Unidirectional, SMF, Surface Mount Product overview: SMF6.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1713869 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1713869
TVS Diodes 1713869
TVS SMF 6.0V Uni, 7 T/R

TVS SMF 6.0V Uni, 7 T/R

Supplier's Site
TVS Diodes - 1714317 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714317
TVS Diodes 1714317
TVS SMF 6.0V Uni, 7 T/R

TVS SMF 6.0V Uni, 7 T/R

Supplier's Site
TVS Diodes - 1714317P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714317P
TVS Diodes 1714317P
TVS SMF 6.0V Uni, 7 T/R

TVS SMF 6.0V Uni, 7 T/R

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF6.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF6.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF6.0A
TVS SOD123FL 6V 200W UNIDIR

TVS SOD123FL 6V 200W UNIDIR

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF6.0A
TVS Diodes / ESD Suppressors SMF6.0A
TVS Diodes / ESD Suppressors 200W 6V 5% Uni-directional

TVS Diodes / ESD Suppressors 200W 6V 5% Uni-directional

Buy Now Datasheet
TVS Diodes - SMF6.0A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF6.0A
TVS Diodes SMF6.0A
TVS DIODE 6VWM 10.3VC SOD123F

TVS DIODE 6VWM 10.3VC SOD123F

Supplier's Site Datasheet
Tvs Diode, 200W, 6V, Unidir, Sod-123Fl; Product Range Littelfuse - 08AC3241 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 6V, Unidir, Sod-123Fl; Product Range Littelfuse
08AC3241
Tvs Diode, 200W, 6V, Unidir, Sod-123Fl; Product Range Littelfuse 08AC3241
TVS DIODE, 200W, 6V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 200W, 6V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 200W, 6V, Unidir, Sod-123Fl; Product Range Littelfuse - 11AC3905 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 6V, Unidir, Sod-123Fl; Product Range Littelfuse
11AC3905
Tvs Diode, 200W, 6V, Unidir, Sod-123Fl; Product Range Littelfuse 11AC3905
TVS DIODE, 200W, 6V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 200W, 6V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF6.0A 1098324-SMF6.0A 144-SMF6.0A 1713869 1714317P SMF6.0A SMF6.0A SMF6.0A 08AC3241
Product Name Surface Mount SOD123FL 200W TVS - TVS - Diodes - SMF6.0A SMD 200W 6V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes Tvs Diode, 200W, 6V, Unidir, Sod-123Fl; Product Range Littelfuse
VC 10.3 volts 10.3 volts 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 to 7.37 volts 6.67 volts 6.67 volts 6.67 volts
Package SOD-123; SOD-123F Tape and Reel SOD-123; Sod-123fl SOD-123; SOD-123 SOD-123; SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123FL
VWM 6 volts
IPPM 19.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details
TVS Diodes - 1727-PESD24VV1BBSFYLTR-ND - DigiKey
Specs
Configuration Single
Package 0201 (0603 Metric)
VC 37 volts
View Details
TVS Diodes - 4963028P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details