Littelfuse, Inc. TVS Diodes SMF51A-T13

Description
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet
Description
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF51A-T13-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF51A-T13-ND
TVS Diodes SMF51A-T13-ND
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123F

82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Singapore, Singapore
200W 51V TVS Protection Diode
144-SMF51A-T13
200W 51V TVS Protection Diode 144-SMF51A-T13
Trans Voltage Suppressor Diode, 200W, 51V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF51A-T13 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF51A-T13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 200W, 51V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF51A-T13 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF51A-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300008-SMF51A-T13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300008-SMF51A-T13
Circuit Protection - TVS - Diodes 1300008-SMF51A-T13
Win Source Part Number: 1300008-SMF51A-T13 Category: Circuit Protection>TVS - Diodes Series: SMF Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.4A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMF51A-T13

Win Source Part Number: 1300008-SMF51A-T13
Category: Circuit Protection>TVS - Diodes
Series: SMF
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.4A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMF51A-T13

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF51A-T13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF51A-T13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF51A-T13
TVS DIODE 51VWM 82.4VC SOD123FL

TVS DIODE 51VWM 82.4VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF51A-T13-ND 144-SMF51A-T13 1300008-SMF51A-T13 SMF51A-T13
Product Name TVS Diodes 200W 51V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F Tape and Reel SOD-123F SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 82.4 volts 82.4 volts 82.4 volts
Unlock Full Specs
to access all available technical data