Littelfuse, Inc. Surface Mount SOD123FL 200W SMF5.0CA

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF5.0CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF5.0CA
Surface Mount SOD123FL 200W SMF5.0CA
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS Diodes - 18-SMF5.0CATR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123F

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF5.0CACT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123F

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF5.0CADKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123F

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Tvs Diode, 1Kw, 5V, Bidir, Sod-123Fl; Product Range Littelfuse - 27AK1557 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1Kw, 5V, Bidir, Sod-123Fl; Product Range Littelfuse
27AK1557
Tvs Diode, 1Kw, 5V, Bidir, Sod-123Fl; Product Range Littelfuse 27AK1557
TVS DIODE, 1KW, 5V, BIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

TVS DIODE, 1KW, 5V, BIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF5.0CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF5.0CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF5.0CA
TVS SOD123FL 5V 200W BIDIR

TVS SOD123FL 5V 200W BIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF5.0CA 18-SMF5.0CATR-ND 27AK1557 SMF5.0CA
Product Name Surface Mount SOD123FL 200W TVS Diodes Tvs Diode, 1Kw, 5V, Bidir, Sod-123Fl; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 9.2 volts 9.2 volts 9.2 volts
VBR 6.4 to 7 volts 6.4 volts 6.4 volts 6.4 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data