9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123F
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123F
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 5VWM 9.2VC SOD123F
TVS DIODE 5VWM 9.2VC SOD123F
TVS DIODE, 1KW, 5V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 5V, SOD-123FL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SMF5.0A-T13DKR-ND | SMF5.0A-T13 | SMF5.0A-T13 | 27AK1556 | 29AK7955 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1Kw, 5V, Unidir, Sod-123Fl; Product Range Littelfuse | Tvs Diode, Unidir, 5V, Sod-123Fl Rohs Compliant Littelfuse |
| Configuration | Single | ||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | ||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | ||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts |